Status: | Active |
---|---|
Series: | MAX17000A |
RoHS: | Unknown |
SMPS Regulator (VDDQ) Quick-PWM with 100ns Load-Step Response Output Voltages—Preset 1.8V, 1.5V, or Adjustable 1.0V to 2.5V 1% VOUT Accuracy Over Line and Load 26V Maximum Input Voltage Rating Accurate Valley Current-Limit Protection 200kHz to 600kHz Switching Frequency |
Quick-PWM with 100ns Load-Step Response |
Output Voltages—Preset 1.8V, 1.5V, or Adjustable 1.0V to 2.5V |
1% VOUT Accuracy Over Line and Load |
26V Maximum Input Voltage Rating |
Accurate Valley Current-Limit Protection |
200kHz to 600kHz Switching Frequency |
Source/Sink Linear Regulator (VTT) ±2A Peak Source/Sink Low-Output Capacitance Requirement Output Voltages-Preset VDDQ/2 or REFIN Adjustable from 0.5V to 1.5V |
±2A Peak Source/Sink |
Low-Output Capacitance Requirement |
Output Voltages-Preset VDDQ/2 or REFIN Adjustable from 0.5V to 1.5V |
Soft-Start/Soft-Shutdown |
SMPS Power-Good Window Comparator |
VTT Power-Good Window Comparator |
Selectable Overvoltage Protection |
Undervoltage/Thermal Protections |
±3mA Reference Buffer (VTTR) |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 26 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 2.5 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 1.51.8 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 600 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 3.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 26V |
---|---|
Output Voltage | 2.7V |
Output Current | 10A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TQFN |
No. of Pins | 24Pins |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Complete DDR2 and DDR3 Memory | Analog Devices |
Ddr Memory Pwm Controller, -40To85Deg C | Newark Electronics |
DDR MEMORY PWM CONTROLLER, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX17000AETG+T ?
Additional datasheets, footprints and schematics for MAX17000AETG+T are listed on our Part Details page. You can also find images and similar parts to MAX17000AETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17000AETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17000AETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17000AETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17000AETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17000AETG+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17000AETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17000AETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX17000AETG+T ?
You can fill out our help required form which you can use to request a quote for MAX17000AETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.