MAX16956AUBA/V+ by Analog Devices

36V, 300mA, Mini Buck Converter with 1.1µA IQ


The MAX16956 is a small, synchronous buck converter with integrated high-side and low-side switches. The device is designed to deliver up to 300mA with input voltages from 3.5V to 36V, while using only 1.1µA quiescent current at no load (fixed-output versions). Voltage quality can be monitored by observing the active-low RESET signal. The device can operate near dropout by running at 97% duty cycle, making it ideal for automotive applications under cold-crank. The device offers fixed-output voltages of 5V and 3.3V, as well as an adjustable version. The adjustable version allows the user to program the output voltage between 1V and 15V by using a resistor-divider. Frequency is fixed at 2.1MHz, which allows for small external components, reduced output ripple, and minimized AM radio interference. The device offers both forced-PWM and skip modes of operation, with ultra-low quiescent current of 1.1µA in skip mode. The device can be ordered with spread-spectrum frequency modulation designed to minimize EMI-radiated emissions due to the switching frequency. The MAX16956 is available in a small (3mm × 3mm) 10-pin µMAX® package and operates across the full automotive temperature range of -40°C to +125°C. The device is AEC-Q100 qualified.

Where to Buy

Prices starting from US$3.80

Distributor Stock
Logo for Farnell
Farnell
from US$3.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.87
165
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.63
-
Buy Now
Logo for element14
element14
from US$4.12
-
Buy Now

Features

Integration and High-Switching Frequency Saves Space DC-DC Converter Up to 300mA Capability Fixed 5V/3.3V or Programmable Output-Voltage Options (1V to 15V) Current-Mode-Control Architecture 2.1MHz Operating Frequency Fixed 5.4ms Internal Soft-Start
DC-DC Converter Up to 300mA Capability
Fixed 5V/3.3V or Programmable Output-Voltage Options (1V to 15V)
Current-Mode-Control Architecture
2.1MHz Operating Frequency
Fixed 5.4ms Internal Soft-Start
Spread-Spectrum Frequency Modulation Reduces EMI Emissions
Low IQ Enables Designers to Meet Stringent OEM Module Power-Consumption Requirements 1.1µA Quiescent Current in Standby Mode (Fixed-Output-Voltage Versions Only)
1.1µA Quiescent Current in Standby Mode (Fixed-Output-Voltage Versions Only)
Wide Input Voltage Range Supports Automotive Applications Operating VIN Range: 3.5V to 36V (42V Tolerant) 97% (Max) Duty-Cycle Operation with Low Dropout
Operating VIN Range: 3.5V to 36V (42V Tolerant)
97% (Max) Duty-Cycle Operation with Low Dropout
Robust Performance Supports Wide Range of Automotive Applications Short-Circuit, Thermal Protections -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified
Short-Circuit, Thermal Protections
-40°C to +125°C Automotive Temperature Range
AEC-Q100 Qualified

Specifications

VIN (V) (min) 3.5
VIN (V) (max) 36
VOUT1 (V) (min) 1
VOUT1 (V) (max) 15
IOUT1 (A) (max) 0.3
Switch Type Internal
Preset VOUT (V) 5
Output Adjust. Method PresetResistor
Synchronous Switching? Yes
# DC-DC Outputs 1
Switching Frequency (kHz) 2100
Design Tools EE-Sim
Package/Pins UMAX/10
BudgetaryPrice (See Notes) 2.61


MAX16956AUBA/V+ Semiconductors - ICs by Analog Devices

DC/DC CTRL AEC-Q100 SYNC BUCK UMAX-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX16956 is a small, synchronous buck converter with integrated high-side and low-side switches. The device is designed to deliver up to 300mA with input voltages from 3.5V to 36V, while using only 1.1µA quiescent current at no load (fixed-output versions). Voltage quality can be monitored by observing the RESET signal. The device can operate near dropout by running at 97% duty cycle, making it ideal for automotive applications under cold-crank. The device offers fixed-output voltages of 5V and 3.3V, as well as an adjustable version. The adjustable version allows the user to program the output voltage between 1V and 10V by using a resistor-divider. Frequency is fixed at 2.1MHz, which allows for small external components, reduced output ripple, and minimized AM radio interfer- ence. The device offers both forced-PWM and skip modes of operation, with ultra-low quiescent current of 1.1µA in skip mode. The device can be ordered with spread- spectrum frequency modulation designed to minimize EMI-radiated emissions due to the switching frequency. The MAX16956 is available in a small (3mm x 3mm) 10-pin µMAX® package and operates across the full auto- motive temperature range of -40°C to +125°C. The device is AEC-Q100 qualified.

Specifications

Supply Voltage Min 3.5V
Supply Voltage Max 36V
No. of Outputs 1 Output
Duty Cycle (%) 97%
Controller IC Case Style µMAX
No. of Pins 10Pins
Switching Frequency 2.1MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

36V, 300mA, Mini Buck Converte | Analog Devices
Dc/Dc Ctrl, Aec-Q100, Sync Buck, Umax-10 | Newark Electronics
DC/DC CTRL, AEC-Q100, SYNC BUCK, UMAX-10 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16956AUBA/V+ ?

Additional datasheets, footprints and schematics for MAX16956AUBA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16956AUBA/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16956AUBA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16956AUBA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16956AUBA/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16956AUBA/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16956AUBA/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16956AUBA/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16956AUBA/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX16956AUBA/V+ ?

You can fill out our help required form which you can use to request a quote for MAX16956AUBA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay