MAX16948AGEE/V+ by Analog Devices

Automotive Dual Remote Antenna Current-Sense LDO/Switch


The MAX16948 is a dual high-voltage, current-sensing low dropout linear regulator (LDO)/switch designed to operate with an input voltage range from 4.5V to 28V (45V load dump tolerant). The device provides phantom power over coax cable to remote radio frequency low-noise amplifiers (LNAs) in automotive systems with a maximum current of 300mA per channel. The device also provides a fixed regulated output voltage of 8.5V or an adjustable 1V to 12.5V output voltage. The device can also be configured as a switch. The device monitors the load current and provides an analog output current proportional to the sensed load current. Accurate internal current limits protect the input supply against both overcurrent and short-circuit conditions. The device features an open-drain error output for each channel to indicate to the microcontroller (µC) when a fault has occurred. The device features short-to-battery protection to latch off the internal LDO/switch during a short-to-battery event. During a thermal overload, the device reduces power dissipation by going into thermal shutdown. It includes two independent active-low, high-voltage-compatible shutdown inputs to place each channel in a low-power shutdown mode. The device is available in a 16-pin TQFN package with exposed pad, a 16-pin QSOP package with exposed pad, or a 16-pin QSOP package and is fully specified over the -40°C to +105°C temperature range.

Where to Buy

Prices starting from US$4.43

Distributor Stock
Logo for Farnell
Farnell
from US$4.98
76
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.43
6,093
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.69
76
in stock
Buy Now
Logo for element14
element14
from US$5.94
76
in stock
Buy Now

Features

2-Channel LDO/Switch with Precision-Adjustable Current-Sense (Up to 300mA Per Channel)
Wide Input Voltage Range: 4.5V to 28V (45V Load Dump Tolerant)
On/Off Switching or Regulation of Phantom Power Under µC Control
Reverse Current Protection
Output Short-to-Battery Protection
Load Current Monitoring to Detect Open-Load/Normal/Short-Circuit Conditions
Open-Drain Error Status Signaling to µC
Input Overvoltage Shutdown
High Power-Supply Rejection Ratio (73dB)

Specifications

Current Limit (mA) (max) 300
# Power Switches 2
Fault Indicator Yes
Current Limit Accuracy (%) 10
Current Limit Set By Resistor
RON (Ω) (typ) 1.45
VSUPPLY (V) (min) 4.5
VSUPPLY (V) (max) 28
Oper. Temp. (°C) -40 to +105
Package/Pins QSOP/16TQFN/16
BudgetaryPrice (See Notes) 4.14


MAX16948AGEE/V+ - Integrated Circuits by Analog Devices

CURRENT SENSE LDO SW AEC-Q100 QSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Function Remote Antenna Current Sense LDO/Switch
Supply Voltage Min 4.5V
Supply Voltage Max 28V
IC Package Type QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

AUTOMOTIVE DUAL REMOTE ANTENNA | Analog Devices
Current Sense Ldo Sw, Aec-Q100, Qsop-16 | Newark Electronics
CURRENT SENSE LDO SW, AEC-Q100, QSOP-16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16948AGEE/V+ ?

Additional datasheets, footprints and schematics for MAX16948AGEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16948AGEE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16948AGEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16948AGEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16948AGEE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16948AGEE/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16948AGEE/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16948AGEE/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16948AGEE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX16948AGEE/V+ ?

You can fill out our help required form which you can use to request a quote for MAX16948AGEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay