MAX16946GEE/V+ by Analog Devices

Remote Antenna, Current-Sense and LDO/Switches


The MAX16946/MAX16947 high-voltage, high-side, current-sense LDO/switches feature internal current limiting to prevent system damage due to fault conditions. The MAX16946 provides a fixed regulated 8.5V output voltage or an adjustable 3.3V to 15V output voltage. The MAX16946 can also be configured as a switch, while the MAX16947 is only available as a switch. The input voltage range for both devices extends from 4.5V to 18V (45V tolerant), making the devices ideal for providing phantom power to remote radio-frequency low-noise amplifiers (LNAs) in automotive applications. The devices monitor the load current and provide an analog output voltage proportional to the sensed load current. Accurate internal current limit protects the input supply against both overload and short-circuit conditions. Two open-drain fault indicator outputs indicate to the microprocessor when a short circuit, an open-load condition, or a short-to-battery condition exists. An overtemperature shutdown is also indicated by means of the current-sense amplifier's output voltage. A fault-blanking feature allows the devices to ignore momentary faults such as those caused by the charging of capacitive loads during hot-swapping, preventing false alarms to the system. The devices feature short-to-battery protection to latch off the internal LDO/pass switch during a short-to-battery event. During a thermal overload, the devices reduce power dissipation by going into thermal shutdown. They include an active-low, high-voltage-compatible shutdown input to place them in low-power shutdown mode. The MAX16946 is available in thermally enhanced, 16-pin TQFN-EP and QSOP-EP packages. The MAX16947 is available in a 16-pin QSOP package. Both devices operate over the -40°C to +105°C temperature range.

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.11
1,993
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.83
-
Buy Now

Features

Switch Phantom Power-On/-Off Under µC Control
Precision Adjustable Current Limit 300mA (max), TA = +105°C 500mA (max), TA = +85°C (MAX16946 in SW Mode Only)
300mA (max), TA = +105°C
500mA (max), TA = +85°C (MAX16946 in SW Mode Only)
Regulated Output Voltage (MAX16946)—8.5V Fixed or Adjustable Between 3.3V and 15V
Current Measurement Analog Voltage Output
Detect Open-Load and Short-Circuit Conditions
Provide Open-Drain Fault Signals (Active-Low SC and Active-Low OL)
Overcurrent Blanking During Startup
Thermal Shutdown
AEC-Q100 Qualified
-40°C to +105°C Operating Temperature Range

Specifications

Current Limit (mA) (min) 300
Current Limit (mA) (max) 500
# Power Switches 1
Fault Indicator Yes
Current Limit Set By Resistor
Lowest Adj. Setting (A) 0.3
VSUPPLY (V) (min) 4.5
VSUPPLY (V) (max) 18
Oper. Temp. (°C) -40 to +105
Package/Pins QSOP/16TQFN/16
BudgetaryPrice (See Notes) 2.06


MAX16946GEE/V+ - Integrated Circuits by Analog Devices

CURRENT SENSE LDO/SWITCH QSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Function Remote Antenna Current Sense LDO/Switch
Supply Voltage Min 4.5V
Supply Voltage Max 18V
IC Package Type QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Remote Antenna, Current-Sense | Analog Devices
Current Sense Ldo/Switch, Qsop-16 | Newark Electronics
CURRENT SENSE LDO/SWITCH, QSOP-16 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16946GEE/V+ ?

Additional datasheets, footprints and schematics for MAX16946GEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16946GEE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16946GEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16946GEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16946GEE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16946GEE/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16946GEE/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX16946GEE/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16946GEE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX16946GEE/V+ ?

You can fill out our help required form which you can use to request a quote for MAX16946GEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay