Status: | Active |
---|---|
Series: | MAX16903 |
RoHS: | Unknown |
Meets Stringent Automotive Quality and Reliability Requirements +3.5V to +28V Input Voltage Range Allows Operation in "Cold Crank" Conditions Tolerates Input-Voltage Transients to +42V Enable-Pin Compatible from +3.3V Logic Level to +42V 1A Minimum Output Current with Overcurrent Protection -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified |
+3.5V to +28V Input Voltage Range Allows Operation in "Cold Crank" Conditions |
Tolerates Input-Voltage Transients to +42V |
Enable-Pin Compatible from +3.3V Logic Level to +42V |
1A Minimum Output Current with Overcurrent Protection |
-40°C to +125°C Automotive Temperature Range |
AEC-Q100 Qualified |
Increased Efficiency and Reduced BOM Cost and Board Space Integrated High- and Low-Side FETs Fixed Output Voltages (see the Selector Guide in the full data sheet and Contact the Factory for All Available Trimmed Output-Voltage Options) 10-Pin TDFN-EP or 16-Pin TSSOP-EP Packages |
Integrated High- and Low-Side FETs |
Fixed Output Voltages (see the Selector Guide in the full data sheet and Contact the Factory for All Available Trimmed Output-Voltage Options) |
10-Pin TDFN-EP or 16-Pin TSSOP-EP Packages |
Low Quiescent Current Helps Designers Meet Stringent OEM Current Requirements 25µA Quiescent Current During Skip Mode Operation |
25µA Quiescent Current During Skip Mode Operation |
High Switching Frequency Allows Use of Small, Low-Cost External Components 2.1MHz Switching Frequency with Three Modes of Operation Skip Mode for Efficient, Low-Power Operation Forced Fixed-Frequency Operation External Frequency Synchronization |
2.1MHz Switching Frequency with Three Modes of Operation |
Skip Mode for Efficient, Low-Power Operation |
Forced Fixed-Frequency Operation |
External Frequency Synchronization |
Reduced EMI Emissions at the Switching Frequency Optional Spread-Spectrum Frequency Modulation |
Optional Spread-Spectrum Frequency Modulation |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2100 |
Design Tools | EE-Sim |
Package/Pins | TDFN/10TSSOP/16 |
BudgetaryPrice (See Notes) | 3.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 97% |
Controller IC Case Style | TDFN |
No. of Pins | 10Pins |
Switching Frequency | 2.1MHz |
RoHS Compliant | Yes |
2.1MHz, High-Voltage, 1A Mini- | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 2.1Mhz, Tdfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16903SATB33/V+T ?
Additional datasheets, footprints and schematics for MAX16903SATB33/V+T are listed on our Part Details page. You can also find images and similar parts to MAX16903SATB33/V+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16903SATB33/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16903SATB33/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16903SATB33/V+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16903SATB33/V+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16903SATB33/V+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX16903SATB33/V+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16903SATB33/V+T often in real-time on the comparison pages.
What if I can't find stock of MAX16903SATB33/V+T ?
You can fill out our help required form which you can use to request a quote for MAX16903SATB33/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.