Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 4Outputs |
Output Current | 150mA |
Output Voltage | 40V |
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
Core Chip | MAX16814 |
Dimming Control Type | PWM |
Kit Contents | Eval Board MAX16814 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, High-Brightness Led Driver Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX16814EVKIT+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16814EVKIT+?
Additional datasheets, footprints and schematics for MAX16814EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX16814EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16814EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16814EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16814EVKIT+ fall under?
The MAX16814EVKIT+ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX16814EVKIT+ when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16814EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16814EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16814EVKIT+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX16814EVKIT+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16814EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX16814EVKIT+?
You can fill out our help required form which you can use to request a quote for MAX16814EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.