Status: | Active |
---|---|
Series: | MAX1627 |
RoHS: | Unknown |
Reduce External Components and Total Cost 300KHz PWM Switching Reduces Component Size Tiny Surface-Mount Inductor |
300KHz PWM Switching Reduces Component Size |
Tiny Surface-Mount Inductor |
Reduce Power Dissipation > 90% Efficiency from 3mA to 2A Loads Low Dropout Voltage 100% Maximum Duty Cycle |
> 90% Efficiency from 3mA to 2A Loads |
Low Dropout Voltage |
100% Maximum Duty Cycle |
Reduce Number of DC-DC Controllers to Stock Wide 2.6V to 16.5V Input Voltage Options Selectable 3.3V and 5V or Adjustable 1.3V to 16V Output Voltage Options |
Wide 2.6V to 16.5V Input Voltage Options |
Selectable 3.3V and 5V or Adjustable 1.3V to 16V Output Voltage Options |
Reduce System Power Consumption 90µA Max Quiescent Current 1µA Max Shutdown Current |
90µA Max Quiescent Current |
1µA Max Shutdown Current |
Operates Reliably in Adverse Environment Soft-Start Limits Startup Current Current-Limited Control Scheme |
Soft-Start Limits Startup Current |
Current-Limited Control Scheme |
Increase Design Flexibility External P-Channel MOSFET Allows Output Power of > 12.5W |
External P-Channel MOSFET Allows Output Power of > 12.5W |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | 1.3 |
VOUT1 (V) (max) | 16 |
IOUT1 (A) (max) | 3 |
Switch Type | External |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | - |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V/3.3V or Adjustable, 100 Dut | Analog Devices |
Dc/Dc Ctrl, Buck, Soic-8 | Newark Electronics |
DC/DC CTRL, BUCK, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX1627ESA+ ?
Additional datasheets, footprints and schematics for MAX1627ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1627ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1627ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1627ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1627ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1627ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1627ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX1627ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1627ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1627ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1627ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.