Status: | Active |
---|---|
Series: | MAX1619 |
RoHS: | Unknown |
Two Channels Measure Both Remote and Local Temperatures |
No Calibration Required |
SMBus 2-Wire Serial Interface |
Programmable Under/Overtemperature Alarms |
Active-Low OVERT Output for Fan Control |
Supports SMBus Alert Response |
Supports Manufacturer and Device ID Codes |
Accuracy ±2°C (+60°C to +100°C, local) ±3°C (-40°C to +125°C, local) ±3°C (+60°C to +100°C, remote) |
±2°C (+60°C to +100°C, local) |
±3°C (-40°C to +125°C, local) |
±3°C (+60°C to +100°C, remote) |
3µA (typ) Standby Supply Current |
70µA (max) Supply Current in Auto-Convert Mode |
+3V to +5.5V Supply Range |
Write-Once Protection |
Small 16-Pin QSOP Package |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | AlertOvert |
Functions | Remote & Local Sensor |
Accuracy (±°C) | 3 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 8 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 5.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Remote/Local Temperature Senso | Analog Devices |
Temperature Sensor, 5Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 5DEG C, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1619MEE+ ?
Additional datasheets, footprints and schematics for MAX1619MEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1619MEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1619MEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1619MEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1619MEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1619MEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1619MEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1619MEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1619MEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1619MEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1619MEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.