Status: | Active |
---|---|
Series: | MAX16133 |
RoHS: | Unknown |
High Precision ±1% Threshold Accuracy Over Temperature |
±1% Threshold Accuracy Over Temperature |
Programmable OV Threshold: 104% to 111% |
Programmable UV Threshold: 89% to 96% |
Programmable Input Voltage from 1.0V to 5.0V |
Low 15µA Supply Current |
Quad-Input Monitor |
23 Programmable Reset Timeout Periods |
Immune to Short Monitored Supply Transients |
Guaranteed Correct Logic State Down to VDD = 1.07V |
Open-Drain Outputs |
Small SOT23 Package |
-40°C to +125°C Automotive Operating Temperature Range |
AEC-Q100 Qualified (/V Part Numbers, See Ordering Information) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1 |
Reset Out | Active LowOpen Drain |
Interface | Factory Fixed |
tRESET (min) | 20us to 1200ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Overvoltage/Window Monitor |
ICC (µA) (max) | 30 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 8Pins |
Delay Time | 15µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
QUAD VOLTAGE SUPERVISOR, 5.5V, SOT-23-8 | element14 |
Quad Voltage Supervisor, 5.5V, Sot-23-8 | Newark Electronics |
Low-Voltage, Precision, Single | Analog Devices |
Where can I find additional details, specifications and documents for a MAX16133HPB+ ?
Additional datasheets, footprints and schematics for MAX16133HPB+ are listed on our Part Details page. You can also find images and similar parts to MAX16133HPB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16133HPB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16133HPB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16133HPB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16133HPB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16133HPB+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX16133HPB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16133HPB+ often in real-time on the comparison pages.
What if I can't find stock of MAX16133HPB+ ?
You can fill out our help required form which you can use to request a quote for MAX16133HPB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.