Status: | Active |
---|---|
Series: | MAX1607 |
RoHS: | Unknown |
Prices starting from US$0.72
SO Package is Pin Compatible with TPS2014, TPS2015, and TPS2041 |
Accurate Current Limit (0.7A min, 1.0A max) |
Guaranteed 0.75A Short-Circuit Protection |
10ms Internal Active-Low OC Blanking Timeout |
No Overcurrent (Active-Low OC) Signal During Power-Up |
125mΩ max High-Side MOSFET |
500mA Continuous Current |
Short-Circuit and Thermal Protection with Overcurrent Logic Output |
1ms Start-Up Time |
Undervoltage Lockout |
14µA Quiescent Supply Current |
1µA max Standby Supply Current |
+2.7V to +5.5V Supply Range |
Current Limit (mA) (min) | 700 |
---|---|
Current Limit (mA) (max) | 1000 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 18 |
Current Limit Set By | Pin Select |
Lowest Adj. Setting (A) | 0.5 |
RON (Ω) (typ) | 0.06 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 850mA |
On State Resistance | 0.06ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 471mW |
USB Current-Limited Switch in | Analog Devices |
USB CURRENT-LIMITED SWITCH | RS |
Switch, Usb, 0.06Ohm,1A, 5.5V, 8Soic | Newark Electronics |
SWITCH, USB, 0.06OHM,1A, 5.5V, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX1607ESA+ ?
Additional datasheets, footprints and schematics for MAX1607ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1607ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1607ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1607ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1607ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1607ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1607ESA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1607ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1607ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1607ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1607ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.