Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.5V |
---|---|
No. of Supervisors / Monitors | 6Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low |
Digital IC Case | µMAX |
No. of Pins | 10Pins |
Delay Time | 20µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 55µA |
Supply Voltage Range | 1V to 5.5V |
IC, SUPERVISOR, MPU, HEX, 10MSOP | element14 |
Where can I find additional details, specifications and documents for a MAX16055IAUB+?
Additional datasheets, footprints and schematics for MAX16055IAUB+ are listed on our Part Details page. You can also find images and similar parts to MAX16055IAUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16055IAUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16055IAUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16055IAUB+ fall under?
The MAX16055IAUB+ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX16055IAUB+ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16055IAUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16055IAUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16055IAUB+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX16055IAUB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16055IAUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX16055IAUB+?
You can fill out our help required form which you can use to request a quote for MAX16055IAUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.