Status: | Active |
---|---|
Series: | MAX16029 |
RoHS: | Unknown |
2.2V to 28V Operating Voltage Range |
Fixed Thresholds for 3.3V, 2.5V, 1.8V, 1.5V, and 1.2V Systems |
1.5% Accurate Adjustable Threshold Monitors Voltages Down to 0.5V |
2.7% Accurate Fixed Thresholds Over Temperature |
Fixed (140ms min)/Capacitor-Adjustable Delay Timing |
Independent Open-Drain/Push-Pull Outputs |
Enable Inputs for Each Monitored Voltage |
9 Logic-Selectable Threshold Options |
Manual Reset and Tolerance Select (5%/10%) Inputs |
Small, 4mm x 4mm TQFN Package |
Fully Specified from -40°C to +125°C |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Manual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 75 |
Package/Pins | TQFN/24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.052V |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 28V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 24Pins |
Delay Time | 190ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, Quad, 28V, Tqfn-24 | Newark Electronics |
MPU SUPERVISOR, QUAD, 28V, TQFN-24 | element14 |
Dual-/Triple-/Quad-Voltage, Ca | Analog Devices |
Where can I find additional details, specifications and documents for a MAX16029TG+ ?
Additional datasheets, footprints and schematics for MAX16029TG+ are listed on our Part Details page. You can also find images and similar parts to MAX16029TG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16029TG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16029TG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16029TG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16029TG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16029TG+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for MAX16029TG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16029TG+ often in real-time on the comparison pages.
What if I can't find stock of MAX16029TG+ ?
You can fill out our help required form which you can use to request a quote for MAX16029TG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.