Status: | Active |
---|---|
Series: | MAX16024 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
System Monitoring for 5V, 3.3V, 3V, 2.5V, or 1.8V Power-Supply Voltages |
100mA Low-Dropout Regulator |
Factory-Trimmed and Adjustable Output Voltages |
1.53V to 5.5V Operating Voltage Range |
Low-Power Consumption: 4µA (typ) |
Power-Fail Comparators for Monitoring Voltages Down to 0.6V |
Battery-On Indicator |
Battery Freshness Seal |
On-Board Gating of CE Signals, 1.5ns Propagation Delay (MAX16024) |
Debounced Manual-Reset Input |
145ms (min) Reset Timeout Period |
Tiny 8-Pin and 10-Pin TDFN Packages |
UL® Certified to Conform to IEC 60950-1 |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowOpen DrainPush-Pull |
ICC (µA) (max) | 8 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 3.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 1.53V |
---|---|
Supply Voltage Max | 5.5V |
Battery IC Case Style | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Batt Monitor, 5.5V, Tdfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16024LTBR+T ?
Additional datasheets, footprints and schematics for MAX16024LTBR+T are listed on our Part Details page. You can also find images and similar parts to MAX16024LTBR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16024LTBR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16024LTBR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16024LTBR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16024LTBR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16024LTBR+T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX16024LTBR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16024LTBR+T often in real-time on the comparison pages.
What if I can't find stock of MAX16024LTBR+T ?
You can fill out our help required form which you can use to request a quote for MAX16024LTBR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.