Status: | Active |
---|---|
Series: | MAX1586A |
RoHS: | Unknown |
Six Regulators in One Package: Step-Down DC-DC for I/O at 1.3A Step-Down DC-DC for Memory at 0.9A Step-Down Serial-Programmed DC-DC for CORE Three LDO Outputs for SRAM, PLL, and USIM Always-On Output for VCC_BATT |
Step-Down DC-DC for I/O at 1.3A |
Step-Down DC-DC for Memory at 0.9A |
Step-Down Serial-Programmed DC-DC for CORE |
Three LDO Outputs for SRAM, PLL, and USIM |
Always-On Output for VCC_BATT |
Low Operating Current 60µA in Sleep Mode (Sleep LDOs On) 130µA with DC-DCs On (Core Off) 200µA All Regulators On, No Load 5µA Shutdown Current |
60µA in Sleep Mode (Sleep LDOs On) |
130µA with DC-DCs On (Core Off) |
200µA All Regulators On, No Load |
5µA Shutdown Current |
Optimized for XScale Processors |
Backup-Battery Input |
Separate ON Controls for Any Desired Power Sequencing |
1MHz PWM Switching Allows Small External Components |
Tiny 6mm x 6mm, 40-Pin and 7mm x 7mm, 48-Pin Thin QFN Packages |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 3 |
# LDO Outputs | 4 |
VOUT (V) (min) | 0.7 |
VOUT (V) (max) | 5.5 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 5.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 6 |
Digital IC Case | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, Low-IQ PMICs | Analog Devices |
POWER MANAGEMENT UNIT, TQFN-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX1586AETM+ ?
Additional datasheets, footprints and schematics for MAX1586AETM+ are listed on our Part Details page. You can also find images and similar parts to MAX1586AETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1586AETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1586AETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1586AETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1586AETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1586AETM+ have stock available?
Authorised distributors including element14, Analog Devices and Farnell have stock available or on a lead time for MAX1586AETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1586AETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX1586AETM+ ?
You can fill out our help required form which you can use to request a quote for MAX1586AETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.