Status: | Active |
---|---|
Series: | MAX1564 |
RoHS: | Unknown |
Tiny 16-Pin 4mm x 4mm Thin QFN Package |
Reverse-Current Blocking |
Programmable Current Limit |
Auto-Restart when Fault Is Removed |
12% Accurate Current Limit |
Up to 1.2A Load Current for Each Output |
Thermal-Overload Protection |
Built-In 20ms Fault Blanking |
Compliant with All USB Specifications |
2.7V to 5.5V Input Supply Range |
Independent Fault Indicator Outputs |
Active-High/Active-Low Select Pin |
±15kV ESD Protection (with Caps) |
Current Limit (mA) (min) | 490 |
---|---|
Current Limit (mA) (max) | 1200 |
# Power Switches | 3 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 12.5 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.4 |
RON (Ω) (typ) | 0.06 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.75V |
Supply Voltage Max | 5.5V |
Reset Type | - |
Digital IC Case | TQFN-EP |
No. of Pins | 16Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | USB Current Limited Switch |
IC Package Type | TQFN |
Triple 1.2A USB Switch in 4mm | Analog Devices |
USB CURRENT LIMITED SWITCH, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1564ETE+ ?
Additional datasheets, footprints and schematics for MAX1564ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX1564ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1564ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1564ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1564ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1564ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1564ETE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1564ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1564ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1564ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX1564ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.