Status: | Active |
---|---|
Series: | MAX1534ETE |
RoHS: | Unknown |
One Switching and Two Linear Regulators |
Switching Regulator +4.5V to +24V Input Voltage Range Over 95% Efficiency Up to 500mA Output Current Up to 200kHz Switching Frequency Fixed 5V or Adjustable Output Voltage Internal 0.5Ω PMOS Switch 100% Maximum Duty Cycle for Low-Dropout Operation |
+4.5V to +24V Input Voltage Range |
Over 95% Efficiency |
Up to 500mA Output Current |
Up to 200kHz Switching Frequency |
Fixed 5V or Adjustable Output Voltage |
Internal 0.5Ω PMOS Switch |
100% Maximum Duty Cycle for Low-Dropout Operation |
Two Low-Dropout Linear Regulators Up to 160mA Output Current (Each) 3.3V/Adj Output Voltage for OUT1 1.8V/Adj Output Voltage for OUT2 |
Up to 160mA Output Current (Each) |
3.3V/Adj Output Voltage for OUT1 |
1.8V/Adj Output Voltage for OUT2 |
±1.5% Accurate Output Voltage |
±4% Accurate Shutdown for Low Battery Detection |
Thermal Shutdown Protection |
POK Output |
1mW Typical Standby Power |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.55 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 200 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 4.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 2 |
Digital IC Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, Triple-Output | Analog Devices |
POWER MANAGEMENT IC, TRIPLE O/P, TQFN16 | Farnell |
Power Management Ic, Triple O/P, Tqfn16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1534ETE+ ?
Additional datasheets, footprints and schematics for MAX1534ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX1534ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1534ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1534ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1534ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1534ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1534ETE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1534ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1534ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1534ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX1534ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.