Status: | Active |
---|---|
Series: | MAX15301EVKITHP |
RoHS: | Unknown |
InTuneâ„¢ Digital Point-of-Load (PoL) Switched-Mode Power Supply (SMPS) Controller Digital State-Space Control Dual-Edge-Modulated Pulse-Width Modulation (PWM) 300kHz to 1MHz Switching Frequency 5V to 14V Input Voltage Range Using Linear Mode 6.5V to 14V Input Voltage Range Using BabyBuck Mode 0.6V to 3.3V Output Voltage Range 25A Output Current Capability |
Digital State-Space Control |
Dual-Edge-Modulated Pulse-Width Modulation (PWM) |
300kHz to 1MHz Switching Frequency |
5V to 14V Input Voltage Range Using Linear Mode |
6.5V to 14V Input Voltage Range Using BabyBuck Mode |
0.6V to 3.3V Output Voltage Range |
25A Output Current Capability |
Pin-Strap or PMBus Configuration |
SMB Connectors for Low-Noise Measurements |
Connectors for Multiple-Rail Evaluation |
PMBus Interface for Control and Monitoring |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX15301 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply Controller |
Kit Contents | Eval Board MAX15301 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Digital Point-of-Load Switched-Mode Power Supply Ctrl 1MHz Switch 25A/0.6-3.3V O/P 5-14V Supply |
Evaluation Board, Pol Smps | Newark Electronics |
EVALUATION BOARD, POL SMPS | element14 |
Where can I find additional details, specifications and documents for a MAX15301EVKITHP# ?
Additional datasheets, footprints and schematics for MAX15301EVKITHP# are listed on our Part Details page. You can also find images and similar parts to MAX15301EVKITHP# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15301EVKITHP# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15301EVKITHP# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15301EVKITHP# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15301EVKITHP# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15301EVKITHP# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX15301EVKITHP# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15301EVKITHP# often in real-time on the comparison pages.
What if I can't find stock of MAX15301EVKITHP# ?
You can fill out our help required form which you can use to request a quote for MAX15301EVKITHP# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.