Status: | Active |
---|---|
Series: | MAX15158EVKIT |
RoHS: | Unknown |
-8V to -60V Input Voltage Range for Inverting Buck- Boost Configuration |
3.3V to 60V Output Voltage Range on Top of Input Voltage |
-40°C to 125° C Temperature Range |
Banana Jacks for Input and Output Voltage |
Configurable Output Voltage and Compensation Parameters |
Adjustable Current Limit |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MAX15158EVKIT FOR High Voltage | Analog Devices |
Eval Kit, Multiphase Boost Controller Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX15158EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15158EVKIT# ?
Additional datasheets, footprints and schematics for MAX15158EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX15158EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15158EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15158EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15158EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15158EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15158EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX15158EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15158EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX15158EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX15158EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.