Status: | Active |
---|---|
Series: | MAX15023EVKIT |
RoHS: | Unknown |
9V to 16V Input Range |
Optional 4.5V to 5.5V Input Range for MAX15023 |
1.2V/10A (VOUT1) |
3.3V/5A (VOUT2) |
500kHz Switching Frequency |
Independent Enable Inputs |
Independent Power-Good Outputs |
Configurable for Power-Supply Sequencing Operation |
Lead-Free and RoHS Compliant |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Kit MAX15023 (Wide 4.5V t | Analog Devices |
Eval Kit, Synchronous Buck Controller Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX15023EVKIT+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15023EVKIT+ ?
Additional datasheets, footprints and schematics for MAX15023EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX15023EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15023EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15023EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15023EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15023EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15023EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15023EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15023EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX15023EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX15023EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.