Status: | Active |
---|---|
Series: | MAX14986 |
RoHS: | Unknown |
High-Performance Solution Designed to Overcome Lossy Channels 3dB of Independent (per Channel) Selectable Input EQ and Output Preemphasis Compensates Up to 30in of Channel Losses with Deterministic Jitter: 23psP-P (max); Random Jitter: 1.5psRMS (max) 8dB (typ) of Return Loss Up to 3.0GHz |
3dB of Independent (per Channel) Selectable Input EQ and Output Preemphasis |
Compensates Up to 30in of Channel Losses with Deterministic Jitter: 23psP-P (max); Random Jitter: 1.5psRMS (max) |
8dB (typ) of Return Loss Up to 3.0GHz |
Designed to Reliably Operate in Harsh Environments Industrial Temperature Rated: -40°C to +85°C ±2.5kV Human Body Model (HBM) ESD Protection on All Pins Housed in a Flow-Through (3.5mm x 5.5mm, 28-Pin) TQFN Package for Resistance to Vibration/Shocks |
Industrial Temperature Rated: -40°C to +85°C |
±2.5kV Human Body Model (HBM) ESD Protection on All Pins |
Housed in a Flow-Through (3.5mm x 5.5mm, 28-Pin) TQFN Package for Resistance to Vibration/Shocks |
Ease of Design and Layout Single 3.3V Operation Internal Input/Output 50Ω Termination Resistors on All Pins Flow-Through Pinout |
Single 3.3V Operation |
Internal Input/Output 50Ω Termination Resistors on All Pins |
Flow-Through Pinout |
Functions | Equalizer/Re-Driver |
---|---|
Interface | SASSATA |
Data Rate (Mbps) (max) | 6000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 175 |
# Channels | 2 |
Package/Pins | TQFN/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 15.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | SAS/SATA Redriver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PCIe, Single Lane, 2:1/1:2 Mul | Analog Devices |
Sas/Sata Redriver, 6Gtps, Tqfn-28 | Newark Electronics |
SAS/SATA REDRIVER, 6GTPS, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX14986ETI+ ?
Additional datasheets, footprints and schematics for MAX14986ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX14986ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14986ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14986ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14986ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14986ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14986ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14986ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14986ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX14986ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX14986ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.