Status: | Active |
---|---|
Series: | MAX14983E |
RoHS: | Unknown |
Design Flexibility Graphics Controller Port is Protected when VCC = 0V DDC Switches Limit Voltage to Low-Voltage Supply Internal +2.5V Regulator |
Graphics Controller Port is Protected when VCC = 0V |
DDC Switches Limit Voltage to Low-Voltage Supply |
Internal +2.5V Regulator |
High Level of Integration for Enhanced Performance Low 5.5pF (typ) RGB Capacitance 2.0ns (typ) tR/tF with 10pF, 2.2kΩ Load on Monitor-Side SYNC Signals Source and Sink 8mA While Meeting Speed Requirements ±11kV Human Body Model (HBM) |
Low 5.5pF (typ) RGB Capacitance |
2.0ns (typ) tR/tF with 10pF, 2.2kΩ Load on Monitor-Side SYNC Signals |
Source and Sink 8mA While Meeting Speed Requirements |
±11kV Human Body Model (HBM) |
Saves Space on Board Internal Power Switches Pass +5V with 300mV (max) IR Drop Short-Circuit/Thermal/Reverse-Current Protection 5mm x 5mm, 32-Pin TQFN Package |
Internal Power Switches Pass +5V with 300mV (max) IR Drop Short-Circuit/Thermal/Reverse-Current Protection |
Pass +5V with 300mV (max) IR Drop |
Short-Circuit/Thermal/Reverse-Current Protection |
5mm x 5mm, 32-Pin TQFN Package |
Protocol | VGA |
---|---|
Configuration | 1-to-2 |
# Channels | 2 |
Functions | MuxSwitch |
VSUPPLY (Single) (V) (min) | 5 |
VSUPPLY (Single) (V) (max) | 5 |
RON (Ω) (max) | 25 |
Bandwidth (MHz) | 800 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
VGA MULTIPLEXER, 1 | 2, 800MHZ, TQFN-32 |
---|---|
Multiplexer Configuration | 1 |
Bandwidth | 800MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
TV / Video Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Enhanced 1:2 VGA Mux with Moni | Analog Devices |
VGA MULTIPLEXER, 1: 2, 800MHZ, TQFN-32 | Farnell |
Vga Multiplexer, 1:2, 800Mhz, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14983EETJ+T ?
Additional datasheets, footprints and schematics for MAX14983EETJ+T are listed on our Part Details page. You can also find images and similar parts to MAX14983EETJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14983EETJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14983EETJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14983EETJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14983EETJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14983EETJ+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX14983EETJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14983EETJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX14983EETJ+T ?
You can fill out our help required form which you can use to request a quote for MAX14983EETJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.