Status: | Active |
---|---|
Series: | MAX14979E |
RoHS: | Unknown |
±15kV ESD Protected per MIL-STD-883, Method 3015 |
Single +3.0V to +3.6V Power-Supply Voltage |
Low On-Resistance (RON): 4Ω (typ), 6.5Ω (max) |
Low On-Capacitance (CON): 8pF (typ) |
-23dB Return Loss (100MHz) |
-3dB Bandwidth: 650MHz |
Built-In AUX Switches for Switching Indicators |
Low 450µA (max) Quiescent Current |
Bidirectional 8 to 16 Multiplexer/Demultiplexer |
Space-Saving, Lead-Free, 36-Pin, 6mm x 6mm TQFN Package |
Protocol | LVDS |
---|---|
Configuration | DPDT |
Functions | Mux/DeMux |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 3.6 |
RON (Ω) (max) | 6.5 |
Bandwidth (MHz) | 650 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 2.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 5.5ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Switch Case | TQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Bandwidth, ±15kV ESD Prot | Analog Devices |
ANALOGUE SWITCH, QUAD, TQFN-36 | Farnell |
Analogue Switch, Quad, Tqfn-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14979EETX+ ?
Additional datasheets, footprints and schematics for MAX14979EETX+ are listed on our Part Details page. You can also find images and similar parts to MAX14979EETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14979EETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14979EETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14979EETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14979EETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14979EETX+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14979EETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14979EETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX14979EETX+ ?
You can fill out our help required form which you can use to request a quote for MAX14979EETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.