Status: | Active |
---|---|
Series: | MAX14970 |
RoHS: | Unknown |
Robust Solution for Harsh Environments Extended Temp Rating: -40°C to +85°C High ESD Protection on All Pins: ±8kV (HBM) Package for Resistance to Vibration/Shocks |
Extended Temp Rating: -40°C to +85°C |
High ESD Protection on All Pins: ±8kV (HBM) |
Package for Resistance to Vibration/Shocks |
Unique Power Saving Design Standby State: < 1mW (typ) Dynamic Power-Down State: Reduced Idle State: 52.8mW (typ) Active State: 231mW (typ) |
Standby State: < 1mW (typ) |
Dynamic Power-Down State: Reduced |
Idle State: 52.8mW (typ) |
Active State: 231mW (typ) |
Design Flexibility Input Equalization and Selectable Output Preemphasis Single 3.3V Supply Operation SATA 3i (6.0Gbps), SATA 2i/2m (3.0Gbps), and SATA 1i/1m(1.5Gbps) Compatible |
Input Equalization and Selectable Output Preemphasis |
Single 3.3V Supply Operation |
SATA 3i (6.0Gbps), SATA 2i/2m (3.0Gbps), and SATA 1i/1m(1.5Gbps) Compatible |
Functions | Equalizer/Re-Driver |
---|---|
Interface | SATA |
Data Rate (Mbps) (max) | 6000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 70 |
# Channels | 2 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | SATA Redriver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Sata Redriver, 6Gbps, -40 To 85Deg C | Newark Electronics |
SATA REDRIVER, 6GBPS, -40 TO 85DEG C | element14 |
Rugged Sata 6gbps Redriver Esd ExtTemp | RS |
Ruggedized Sata 6gbps Redriver | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14970ETP+ ?
Additional datasheets, footprints and schematics for MAX14970ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX14970ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14970ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14970ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14970ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14970ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14970ETP+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX14970ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14970ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14970ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX14970ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.