Status: | Active |
---|---|
Series: | MAX14921 |
RoHS: | Unknown |
High Accuracy ±0.5mV (max) Cell Voltage Error Simultaneous Cell Voltage Sampling Self-Calibration |
±0.5mV (max) Cell Voltage Error |
Simultaneous Cell Voltage Sampling |
Self-Calibration |
Integrated Diagnostics Open-Wire and Short Fault Detection Undervoltage/Overvoltage Warning Thermal Shutdown |
Open-Wire and Short Fault Detection |
Undervoltage/Overvoltage Warning |
Thermal Shutdown |
High Flexibility SPI Interface 12-Cell and 16-Cell Versions +6V Minimum (3 Cells) Operation +0.5V to +4.5V Cell Voltage Range Integrated Cell-Balancing FET Drivers Integrated 5V LDO |
SPI Interface |
12-Cell and 16-Cell Versions |
+6V Minimum (3 Cells) Operation |
+0.5V to +4.5V Cell Voltage Range |
Integrated Cell-Balancing FET Drivers |
Integrated 5V LDO |
Low Power 1µA Shutdown Mode 1µA/10µA Cell Current Draw |
1µA Shutdown Mode |
1µA/10µA Cell Current Draw |
Functions | Status Monitor |
---|---|
Battery Type | 3-16 Cell Li-Ion |
Interface | SPI |
Parameters Measured | TemperatureVoltage |
End Equipment | Pack |
Battery Protection Features | Over-TemperatureOver/Under Voltage |
VSUPPLY (V) (min) | 6 |
VSUPPLY (V) (max) | 65 |
Package/Pins | TQFP/80 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 8.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
IC Interface Type | SPI |
No. of Batteries | - |
Supply Voltage Min | 6V |
Supply Voltage Max | 65V |
Battery IC Case Style | TQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Analogue Front End Device |
IC Package Type | TQFP |
High Accuracy 16 Cell Battery | Analog Devices |
MAX14921ECS+,Battery Mgmt | RS |
Analogue Front End, Li-Ion, Tqfp-80 | Newark Electronics |
ANALOGUE FRONT END DEVICE, TQFP-80 | element14 |
Where can I find additional details, specifications and documents for a MAX14921ECS+ ?
Additional datasheets, footprints and schematics for MAX14921ECS+ are listed on our Part Details page. You can also find images and similar parts to MAX14921ECS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14921ECS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14921ECS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14921ECS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14921ECS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14921ECS+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14921ECS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14921ECS+ often in real-time on the comparison pages.
What if I can't find stock of MAX14921ECS+ ?
You can fill out our help required form which you can use to request a quote for MAX14921ECS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.