Status: | Active |
---|---|
Series: | MAX14916EVKIT |
RoHS: | Unknown |
Robust Operation with Wide Range Of Input Voltages and Load Conditions |
VDDOK Indication |
LED Indication of Channels Status and Fault Conditions |
Fast Inductive Load Demagnetization |
Open-wire, Overload, Undervoltage, Overcurrent, Thermal Shutdown Fault Conditions Indication |
Supports Watchdog and SYNCH Features |
Communication Error Indication |
Wide Logic Voltage Range |
Pin Addressable SPI Communication |
-40°C to +125°C Temperature Range |
Proven PCB Layout |
Fully Assembled and Tested |
Windows 10 Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Octal High Side Switch with Di | Analog Devices |
Eval Kit, High-Side Switch W/Diagnostic Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX14916EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14916EVKIT# ?
Additional datasheets, footprints and schematics for MAX14916EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14916EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14916EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14916EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14916EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14916EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14916EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14916EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14916EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14916EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14916EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.