Status: | Active |
---|---|
Series: | MAX14891E |
RoHS: | Unknown |
High Flexibility Simplifies Design Switching Rates up to 35Mbps 1.62V to 5.5V Logic Interface |
Switching Rates up to 35Mbps |
1.62V to 5.5V Logic Interface |
Integrated Fault Detection Reduces Downtime Open-Wire and Short-Circuit Detection Overvoltage and Undervoltage Fault Detection |
Open-Wire and Short-Circuit Detection |
Overvoltage and Undervoltage Fault Detection |
Integrated Protection Ensures Robust Communication ±40V Fault Protection Range ±20V Common Mode Range ±25kV HBM ESD ±7kV Air-Gap IEC 61000-4-2 ESD ±10kV Contact IEC 61000-4-2 ESD -40°C to +125°C Operating Temperature Range |
±40V Fault Protection Range |
±20V Common Mode Range |
±25kV HBM ESD |
±7kV Air-Gap IEC 61000-4-2 ESD |
±10kV Contact IEC 61000-4-2 ESD |
-40°C to +125°C Operating Temperature Range |
# Tx/Rx | 4Rx |
---|---|
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 35000 |
Fault Protect. (±V) | 40 |
ICC (mA) (typ) | 9 |
ESD Protect. (±kV) | 10 |
Tx EN | No |
Rx EN | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14891E |
Quad Fault-Protected RS-485/RS | Analog Devices |
RS422/RS485 RX, 5.5V, TQFN-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX14891EATP+ ?
Additional datasheets, footprints and schematics for MAX14891EATP+ are listed on our Part Details page. You can also find images and similar parts to MAX14891EATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14891EATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14891EATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14891EATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14891EATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14891EATP+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX14891EATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14891EATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14891EATP+ ?
You can fill out our help required form which you can use to request a quote for MAX14891EATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.