Status: | Active |
---|---|
Series: | MAX14866 |
RoHS: | Unknown |
Flexibility and Ease-of-Design HV Switches Operate From +5V Supply Only–Eliminating Dedicated High-Voltage Supplies Eases Probe Compliance To Industry Safety Standards SOI Technology–Latchup Free Large Analog Input range (up to 210VPKPK) 16 Independent SPST Ensure Flexibility Supporting All Possible MUX Combinations Switches Can Be Controlled Either Individually or Globally (Bank Selection) 30MHz SPI Interface for Individually Programming the Status of the Switches SET and CLR CMOS for global control of the switches (Bank Selection or Relay Replacements Applications) Extended Digital Logic Input Range From 1.8V to 5V |
HV Switches Operate From +5V Supply Only–Eliminating Dedicated High-Voltage Supplies Eases Probe Compliance To Industry Safety Standards |
SOI Technology–Latchup Free |
Large Analog Input range (up to 210VPKPK) |
16 Independent SPST Ensure Flexibility Supporting All Possible MUX Combinations |
Switches Can Be Controlled Either Individually or Globally (Bank Selection) |
30MHz SPI Interface for Individually Programming the Status of the Switches |
SET and CLR CMOS for global control of the switches (Bank Selection or Relay Replacements Applications) |
Extended Digital Logic Input Range From 1.8V to 5V |
High Level Of Integration and Density for Space-Saving Applications 16 Channels Linear SPST switches < 1.9mm2/channel footprint (WLP) |
16 Channels Linear SPST switches |
< 1.9mm2/channel footprint (WLP) |
High Performance: Low RON (7Ω typ) Ensures Low Insertion Loss RON Flatness in the Entire Input Range Ensures Excellent Performances In Harmonic Imaging Low Charge Injection <100pC. Wide Bandwidth of Operation (Up to 50MHz) Low On Input Capacitance (33pF) Low Off Input Capacitance (7.7pF) Excellent Off Isolation (-75dB at 5MHz) Excellent Crosstalk Performances (-62dB at 5MHz) |
Low RON (7Ω typ) Ensures Low Insertion Loss |
RON Flatness in the Entire Input Range Ensures Excellent Performances In Harmonic Imaging |
Low Charge Injection <100pC. |
Wide Bandwidth of Operation (Up to 50MHz) |
Low On Input Capacitance (33pF) Low Off Input Capacitance (7.7pF) |
Excellent Off Isolation (-75dB at 5MHz) Excellent Crosstalk Performances (-62dB at 5MHz) |
Configuration | SPST |
---|---|
# Channels | 16 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 5 |
VSUPPLY (Single) (V) (max) | 200 |
VSUPPLY (Dual) (±V) (min) | 1.8 |
RON (Ω) (max) | 7 |
Bandwidth (MHz) | 80 |
Package/Pins | TQFN/48WLP/110 |
BudgetaryPrice (See Notes) | 22.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 16Channels |
On State Resistance Max | 13ohm |
Supply Voltage Range | 4.75V to 5.25V |
Analogue Switch Case | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16 channel high voltage mux in | Analog Devices |
Analogue Switch, 16 Ch, Spst, Tqfn-16 | Newark Electronics |
ANALOGUE SWITCH, 16 CH, SPST, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14866UTM+ ?
Additional datasheets, footprints and schematics for MAX14866UTM+ are listed on our Part Details page. You can also find images and similar parts to MAX14866UTM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14866UTM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14866UTM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14866UTM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14866UTM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14866UTM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14866UTM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14866UTM+ often in real-time on the comparison pages.
What if I can't find stock of MAX14866UTM+ ?
You can fill out our help required form which you can use to request a quote for MAX14866UTM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.