Status: | Active |
---|---|
Series: | MAX14808 |
RoHS: | Unknown |
Save Space (Optimized for High-Channel-Count Systems/Portable Systems) High Density Eight Channels (Three-Level Operation) Four Channels (Five-Level Operation) in One Package Integrated Low-Power T/R Switches (MAX14808) Direct Drive Architecture Eliminates External High-Voltage Capacitor No External Floating Power Supply (FPS) Required |
High Density Eight Channels (Three-Level Operation) Four Channels (Five-Level Operation) in One Package |
Eight Channels (Three-Level Operation) |
Four Channels (Five-Level Operation) in One Package |
Integrated Low-Power T/R Switches (MAX14808) |
Direct Drive Architecture Eliminates External High-Voltage Capacitor |
No External Floating Power Supply (FPS) Required |
High Performance (Designed to Enhanced Image Quality) Excellent -43dBc (typ) THD for Second Harmonic at 5MHz Sync Function Eliminates Effects of FPGA Jitter and Improves Performance in Doppler Mode Low Propagation Delay 18ns (typ) Strong Active Return to Zero |
Excellent -43dBc (typ) THD for Second Harmonic at 5MHz |
Sync Function Eliminates Effects of FPGA Jitter and Improves Performance in Doppler Mode |
Low Propagation Delay 18ns (typ) |
Strong Active Return to Zero |
Save Power Low Quiescent Power Dissipation (5.7mW/Channel in Octal Mode) Programmable Current Capability Shutdown Mode and Disable Transmit Mode |
Low Quiescent Power Dissipation (5.7mW/Channel in Octal Mode) |
Programmable Current Capability |
Shutdown Mode and Disable Transmit Mode |
Configuration | DPDT |
---|---|
# Channels | 8 |
Functions | PulserSwitch |
VSUPPLY (Single) (V) (min) | -105 |
VSUPPLY (Single) (V) (max) | 105 |
VSUPPLY (Dual) (±V) (max) | 100 |
Bandwidth (MHz) | 20 |
Package/Pins | TQFN/68 |
BudgetaryPrice (See Notes) | 46.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | High Voltage Digital Pulser |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.25V |
IC Package Type | TQFN |
No. of Pins | 68Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2018) |
Octal HV Digital Pulser + T/R | Analog Devices |
HIGH VOLTAGE DIGITAL PULSER, TQFN-68 | element14 |
High Voltage Digital Pulser, 5.25V, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14808ETK+ ?
Additional datasheets, footprints and schematics for MAX14808ETK+ are listed on our Part Details page. You can also find images and similar parts to MAX14808ETK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14808ETK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14808ETK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14808ETK+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14808ETK+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14808ETK+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14808ETK+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14808ETK+ often in real-time on the comparison pages.
What if I can't find stock of MAX14808ETK+ ?
You can fill out our help required form which you can use to request a quote for MAX14808ETK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.