Status: | Active |
---|---|
Series: | MAX14803, MAX14803A |
RoHS: | Unknown |
Integrated Overvoltage Protection |
20MHz Serial Interface (5V) |
HVCMOS Technology for High Performance |
Individually Programmable High-Voltage Analog Switches |
Very Low 5µA (typ) Quiescent Current |
DC-to-20MHz Low-Voltage Analog Signal Frequency Range |
2.7V to 5.5V Logic Supply Voltage |
Low-Charge Injection, Low-Capacitance RL Switches |
-77dB (typ) Off-Isolation at 5MHz (RL = 50Ω) |
Daisy-Chainable Serial Interface |
Flexible High-Voltage Supplies (VPP - VNN = 250V) |
Configuration | SPST |
---|---|
# Channels | 16 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 40 |
VSUPPLY (Single) (V) (max) | 200 |
VSUPPLY (Dual) (±V) (min) | 40 |
VSUPPLY (Dual) (±V) (max) | 160 |
RON (Ω) (max) | 20 |
Bandwidth (MHz) | 50 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 33.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 16Channels |
On State Resistance Max | 48ohm |
Supply Voltage Range | 2.7V to 5.5V |
Analogue Switch Case | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, 16-Ch, Tqfp-48 | Newark Electronics |
ANALOGUE SWITCH, 16-CH, TQFP-48 | element14 |
Low-Charge-Injection, 16-Chann | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14803CCM+ ?
Additional datasheets, footprints and schematics for MAX14803CCM+ are listed on our Part Details page. You can also find images and similar parts to MAX14803CCM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14803CCM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14803CCM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14803CCM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14803CCM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14803CCM+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX14803CCM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14803CCM+ often in real-time on the comparison pages.
What if I can't find stock of MAX14803CCM+ ?
You can fill out our help required form which you can use to request a quote for MAX14803CCM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.