Status: | Active |
---|---|
Series: | MAX11284EVKIT |
RoHS: | Unknown |
Single-Supply Operation from +10V to +70V |
Bipolar-Supply Operation Up to ±35V |
On-Resistance of 10Ω (max) |
RON Flatness of 0.004Ω (typ) |
2.5nA (max) Off-Leakage Currents at +85°C |
Overvoltage/Undervoltage Clamping Through Protection Diodes |
500µA (typ) Supply Current |
TSSOP 16-Pin Package |
-40°C to +85°C Ambient Temperature Range |
Functionally Compatible to DG411, DG412, and DG413 |
Functionally Operational Up to +125°C |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 70 |
VSUPPLY (Dual) (±V) (min) | 10 |
VSUPPLY (Dual) (±V) (max) | 35 |
RON (Ω) (max) | 10 |
Bandwidth (MHz) | 145 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 4.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 10V to 70V ± 10V to ± 35V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad SPST +70V Analog Switches | Analog Devices |
MAX14758EUE+,Analogue Switch IC | RS |
Analogue Switch, Dual, Tssop-16 | Newark Electronics |
ANALOGUE SWITCH, DUAL, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14758EUE+ ?
Additional datasheets, footprints and schematics for MAX14758EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX14758EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14758EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14758EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14758EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14758EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14758EUE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14758EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14758EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14758EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX14758EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.