Status: | Obsolete |
---|---|
Series: | MAX14738EVKIT |
RoHS: | Unknown |
Prices starting from US$59.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.68
|
No stock
|
Buy Now |
Evaluates Overvoltage Protection |
Allows User-Setting of OVLO Voltage Jump to Ground to Use Internal Setting 1MΩ Resistor and 500kΩ Potentiometer Resistive-Divider Allows Variable OVLO Voltage |
Jump to Ground to Use Internal Setting |
1MΩ Resistor and 500kΩ Potentiometer Resistive-Divider Allows Variable OVLO Voltage |
Test Points at Every Voltage Pin for Easy Measurements |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14738 |
Kit Application Type | Power Management |
Application Sub Type | Overvoltage Protection |
Kit Contents | Eval Board MAX14738 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX14738EVKIT# ?
Additional datasheets, footprints and schematics for MAX14738EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14738EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14738EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14738EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14738EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14738EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14738EVKIT# have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX14738EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14738EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14738EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14738EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.