Status: | Active |
---|---|
Series: | MAX14724 |
RoHS: | Unknown |
Flexible Architecture Enables Ease of Design and Control 8:4 Matrix Switch Multiplexer Fully Programmable with Simultaneous Updates Independent Control of Each Switch Serial Control I2C with Address-Select Pin SPI with DO for Daisy-Chain 1.6V Logic Compatible |
8:4 Matrix Switch Multiplexer |
Fully Programmable with Simultaneous Updates |
Independent Control of Each Switch |
Serial Control I2C with Address-Select Pin SPI with DO for Daisy-Chain 1.6V Logic Compatible |
I2C with Address-Select Pin |
SPI with DO for Daisy-Chain |
1.6V Logic Compatible |
Low Distortion Switching Improves System Performance 1Ω RON (typ) with +5V or ±2.5V Supply 0.5Ω RON Match Between Channels (typ) 0.2Ω RON Flatness Over Signal Range (typ) Low Leakage Current: 5nA at +25°C (typ) |
1Ω RON (typ) with +5V or ±2.5V Supply |
0.5Ω RON Match Between Channels (typ) |
0.2Ω RON Flatness Over Signal Range (typ) |
Low Leakage Current: 5nA at +25°C (typ) |
Integrated Protection for System Reliability ±30kV HBM on NO_ and COM_ ±15kV IEC 61000-4-2 Air Gap Discharge on NO_ and COM_ ±10kV IEC 61000-4-2 Contact Discharge on NO_ and COM_ |
±30kV HBM on NO_ and COM_ |
±15kV IEC 61000-4-2 Air Gap Discharge on NO_ and COM_ |
±10kV IEC 61000-4-2 Contact Discharge on NO_ and COM_ |
High-Integration Multiplexing Reduces Footprint and System Complexity 20 WLP (2mm × 1.7mm) 20 TQFN (4mm × 4mm) |
20 WLP (2mm × 1.7mm) |
20 TQFN (4mm × 4mm) |
Protocol | I2C |
---|---|
Configuration | 8-to-1Crosspoint |
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSUPPLY (Dual) (±V) (min) | 1.6 |
VSUPPLY (Dual) (±V) (max) | 2.75 |
VSIGNAL (V) (min) | -3.9 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 3 |
RFLAT(ON) (Ω) (typ) | 0.2 |
Package/Pins | TQFN-CU/20WLP/20 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14724 |
Kit Application Type | Interface |
Application Sub Type | Multiplexer |
Kit Contents | Peripheral Module MAX14724 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for 8:4 Matrix Multiplex | Analog Devices |
Evaluation Board, Multiplexer | Newark Electronics |
EVALUATION BOARD, MULTIPLEXER | element14 |
Where can I find additional details, specifications and documents for a MAX14724PMB1# ?
Additional datasheets, footprints and schematics for MAX14724PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX14724PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14724PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14724PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14724PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14724PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14724PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14724PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14724PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX14724PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX14724PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.