Status: | Active |
---|---|
Series: | MAX14721EVKIT |
RoHS: | Unknown |
5.5V to 58V Operating Voltage Range |
External pMOSFET Installed |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14721 |
Kit Application Type | Power Management |
Application Sub Type | Undervoltage Overvoltage and Overcurrent Protection |
Kit Contents | Eval Board MAX14721 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Overvoltage Undervoltage & Overcurrent Protection P-Channel MOSFET & LED I/O 5.5V to 58V Supply |
EVKit for 60V, 2A Power Limite | Analog Devices |
Evaluation Board, Ov/Uv/Oc Protection | Newark Electronics |
EVALUATION BOARD, OV/UV/OC PROTECTION | Farnell |
Where can I find additional details, specifications and documents for a MAX14721EVKIT# ?
Additional datasheets, footprints and schematics for MAX14721EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14721EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14721EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14721EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14721EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14721EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14721EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX14721EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14721EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14721EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14721EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.