Status: | Active |
---|---|
Series: | MAX14713 |
RoHS: | Unknown |
Provides Robust Bidirectional Power Path Wide Operating Input Voltage: +1.6V to +5.5V 6A Continuous Current Capability Integrated Two 11mΩ (typ) MOSFET Switches |
Wide Operating Input Voltage: +1.6V to +5.5V |
6A Continuous Current Capability |
Integrated Two 11mΩ (typ) MOSFET Switches |
Simple Power-Switch Design Individual Path Control Automatic Power Path Control Automatic Soft-Start Powered by IN1, IN2, or OUT |
Individual Path Control |
Automatic Power Path Control |
Automatic Soft-Start |
Powered by IN1, IN2, or OUT |
Long Battery Life Ultra-Low Quiescent Supply Current 2.5μA (typ) Fast Switchover Optimum Soft-Start Feature |
Ultra-Low Quiescent Supply Current 2.5μA (typ) |
Fast Switchover |
Optimum Soft-Start Feature |
Space-Saving Package 15-Bump 1.2mm x 2.0mm WLP |
15-Bump 1.2mm x 2.0mm WLP |
# Channels | 12 |
---|---|
VIN (V) (min) | -0.3 |
VIN (V) (max) | 5.5 |
VGATE (V) | 5.75 |
tGATE (On) (ms) | 0.02 |
tGATE (Off) (µs) | 0.2 |
Oper. Temp. (°C) | -45 to +85 |
Package/Pins | WLP/15 |
BudgetaryPrice (See Notes) | 0.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14713 |
Kit Application Type | Battery |
Application Sub Type | Power Path Selector |
Kit Contents | Eval Board MAX14713 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dual Dual battery power path I | Analog Devices |
Eval Board, Power Path Selector | Newark Electronics |
EVAL BOARD, POWER PATH SELECTOR | element14 |
Where can I find additional details, specifications and documents for a MAX14713EVKIT# ?
Additional datasheets, footprints and schematics for MAX14713EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14713EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14713EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14713EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14713EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14713EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14713EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14713EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14713EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14713EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14713EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.