Status: | Active |
---|---|
Series: | MAX14699 |
RoHS: | Unknown |
Protects High-Power Portable Devices Wide Operating Input Voltage Protection from +2.1V to +28V 4.5A Continuous Current Capability Integrated 38mΩ (typ) n-Channel MOSFET Switch Fast 100ns (typ) Response Time |
Wide Operating Input Voltage Protection from +2.1V to +28V |
4.5A Continuous Current Capability |
Integrated 38mΩ (typ) n-Channel MOSFET Switch |
Fast 100ns (typ) Response Time |
Flexible Design Adjustable Overvoltage-Protection Trip Level Wide Adjustable OVLO Threshold Range from +4V to +20V Preset Internal Accurate OVLO Threshold: 13.75V Microphone Mode for Microphone Signals on IN |
Adjustable Overvoltage-Protection Trip Level |
Wide Adjustable OVLO Threshold Range from +4V to +20V |
Preset Internal Accurate OVLO Threshold: 13.75V |
Microphone Mode for Microphone Signals on IN |
Additional Protection Features Increase System Reliability Surge Immunity to +100V Soft-Start to Minimize In-Rush Current Internal 21ms Startup Debounce Thermal-Shutdown Protection |
Surge Immunity to +100V |
Soft-Start to Minimize In-Rush Current |
Internal 21ms Startup Debounce |
Thermal-Shutdown Protection |
Minimize PCB Area 12-Bump WLP (1.3mm x 2mm) Package |
12-Bump WLP (1.3mm x 2mm) Package |
-40°C to +85°C Operating Temperature Range |
# Channels | 1 |
---|---|
VIN (V) (min) | 2.5 |
VIN (V) (max) | 28 |
Over Voltage Trip Level (V) | 13.75 |
Over Volt. Flag | Open-Drain |
tGATE (On) (ms) | 2 |
tGATE (Off) (µs) | 2 |
Package/Pins | WLP/12 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14699 |
Kit Application Type | Power Management |
Application Sub Type | Overvoltage Protection |
Kit Contents | Eval Board MAX14699 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for Fast Response, High | Analog Devices |
Eval Board, Overvoltage Protector | Newark Electronics |
EVAL BOARD, OVERVOLTAGE PROTECTOR | element14 |
Where can I find additional details, specifications and documents for a MAX14699EVKIT# ?
Additional datasheets, footprints and schematics for MAX14699EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14699EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14699EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14699EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14699EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14699EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14699EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX14699EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14699EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14699EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14699EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.