Status: | Active |
---|---|
Series: | MAX14689 |
RoHS: | Unknown |
Distortion-Free Beyond-the-Rails Signaling |
Negative Voltage Audio and Video Signal Capable |
-5.5V to +5.5V Analog Signal Range Independent from VCC |
On-Resistance 0.25Ω (typ) |
+1.6V to +5.5V Single-Supply Range |
Total Harmonic Distortion Plus Noise 0.001% (typ) |
On-Resistance Flatness 0.001Ω (typ) |
Low Supply Current 40µA (typ) at 1.6V |
Can be Powered by GPIO |
High-Impedance Mode when VCC Not Applied |
ESD Protection on COM_ |
±15kV Human Body Model |
±10kV IEC 61000-4-2 Air Gap |
±8kV IEC 61000-4-2 Contact |
ESD Protection on NC_ and NO_ |
±15kV Human Body Model |
Design Flexibility |
Break-Before-Make Operation |
9-Bump WLP (1.2mm x 1.2mm) Package |
10-Pin TDFN (2.5mm x 2.0mm) Package |
-40°C to +85°C Operating Temperature Range |
Protocol | Audio |
---|---|
Configuration | 2-to-1DPDT |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -5.5 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 11 |
RON (Ω) (max) | 0.45 |
RFLAT(ON) (Ω) (typ) | 0.001 |
Package/Pins | TDFN-CU/10WLP/9 |
BudgetaryPrice (See Notes) | 1.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 0.55ohm |
Supply Voltage Range | 1.6V to 5.5V |
Analogue Switch Case | WLP |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Bandwidth 5V Capable DPDT | Analog Devices |
Analogue Sw, Dpdt, -40 To 85Deg C | Newark Electronics |
ANALOGUE SW, DPDT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX14689EWL+T ?
Additional datasheets, footprints and schematics for MAX14689EWL+T are listed on our Part Details page. You can also find images and similar parts to MAX14689EWL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14689EWL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14689EWL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14689EWL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14689EWL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14689EWL+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14689EWL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14689EWL+T often in real-time on the comparison pages.
What if I can't find stock of MAX14689EWL+T ?
You can fill out our help required form which you can use to request a quote for MAX14689EWL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.