Status: | Active |
---|---|
Series: | MAX14662 |
RoHS: | Unknown |
8 x SPST Switch |
Serial Control I2C with Two Address-Select Pins SPI with DOUT for Daisy Chain Independent Control of Each Switch |
I2C with Two Address-Select Pins |
SPI with DOUT for Daisy Chain |
Independent Control of Each Switch |
Beyond-the-Rails ±5.5V Signal Range Independent of Supply Voltage |
±5.5V Signal Range Independent of Supply Voltage |
Low Distortion Switching Total Harmonic Distortion + Noise 0.001% (typ) RON Flatness 0.5mΩ (typ) Across Complete Signal Range |
Total Harmonic Distortion + Noise 0.001% (typ) |
RON Flatness 0.5mΩ (typ) Across Complete Signal Range |
Wide Supply Range +1.6V to +5.5V Single Supply |
+1.6V to +5.5V Single Supply |
0.425Ω RON (typ) |
Compact Package 4mm x 4mm, 28-Pin TQFN |
4mm x 4mm, 28-Pin TQFN |
±15kV HBM ESD Protection on all A_ and B_ Pins |
Protocol | I2C |
---|---|
Configuration | SPST |
# Channels | 8 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -5.5 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 11 |
RON (Ω) (max) | 1 |
RFLAT(ON) (Ω) (typ) | 0.005 |
Package/Pins | TQFN-CU/28 |
BudgetaryPrice (See Notes) | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 1ohm |
Supply Voltage Range | 1.6V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Octal SPST Beyond the Rails Sw | Analog Devices |
Analogue Switch, Octa, Tqfn-28 | Newark Electronics |
ANALOGUE SWITCH, OCTA, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX14662ETI+ ?
Additional datasheets, footprints and schematics for MAX14662ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX14662ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14662ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14662ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14662ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14662ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14662ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14662ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14662ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX14662ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX14662ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.