Status: | Production |
---|---|
Series: | MAX14573 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage & Overcurrent Protector |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
IC Package Type | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Overvoltage and Ove | Analog Devices |
Over Voltage/Current Protector, Tssop-14 | Newark Electronics |
OVER VOLTAGE/CURRENT PROTECTOR, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX14573EUD+?
Additional datasheets, footprints and schematics for MAX14573EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX14573EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14573EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14573EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14573EUD+ fall under?
The MAX14573EUD+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX14573EUD+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14573EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14573EUD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX14573EUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14573EUD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14573EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX14573EUD+?
You can fill out our help required form which you can use to request a quote for MAX14573EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.