Status: | Active |
---|---|
Series: | MAX14483 |
RoHS: | Unknown |
Saves Space and Components 6 Isolated Channels in a 20-SSOP Package |
6 Isolated Channels in a 20-SSOP Package |
Low Propagation Delay on SCLK, SDI, and SDO Up to 100MHz Clock, 200Mbps Data Rate 10ns Typical Propagation Delay 2ns Maximum Pulse Width Distortion 250ps Typical Peak Jitter |
Up to 100MHz Clock, 200Mbps Data Rate |
10ns Typical Propagation Delay |
2ns Maximum Pulse Width Distortion |
250ps Typical Peak Jitter |
Robust Galvanic Isolation of Digital Signals Withstands 3.75kVRMS for 60s (VISO) Continuously Withstands 450VRMS (VIOWM) Withstands ±10kV Surge between GNDA and GNDB with 1.2/50μs Waveform High CMTI (50kV/μs, Typical) |
Withstands 3.75kVRMS for 60s (VISO) |
Continuously Withstands 450VRMS (VIOWM) |
Withstands ±10kV Surge between GNDA and GNDB with 1.2/50μs Waveform |
High CMTI (50kV/μs, Typical) |
Flexible System Design Wide 1.71V to 5.5V Voltage Range on Each Side Active-Low SDOEN Control Pin for Sharing Isolators Open-Drain Active-Low FAULT Channel for Shared Interrupt on Master Side Auxiliary Channel for Timing or Control |
Wide 1.71V to 5.5V Voltage Range on Each Side |
Active-Low SDOEN Control Pin for Sharing Isolators |
Open-Drain Active-Low FAULT Channel for Shared Interrupt on Master Side |
Auxiliary Channel for Timing or Control |
Low Power Consumption 1.53mW per Channel at SCLK = 10MHz with VDD = 3.3V 0.77mW per Channel at SCLK = 10MHz with VDD = 1.8V |
1.53mW per Channel at SCLK = 10MHz with VDD = 3.3V |
0.77mW per Channel at SCLK = 10MHz with VDD = 1.8V |
# Channels | 6 |
---|---|
Insulation Rating | 3750VRMS |
# Uni-directional Inputs (Side A) | 2 |
# Uni-directional Inputs (Side B) | 4 |
Uni-directional Data Rate (Mbps) (max) | 200 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SSOP HYBRID/20 |
BudgetaryPrice (See Notes) | 3.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 6 Channel |
---|---|
Propagation Delay | 10ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Channel Digital Isolator Opt | Analog Devices |
Digital Isolator, Spi, 6 Ch, Ssop-20 | Newark Electronics |
DIGITAL ISOLATOR, SPI, 6 CH, SSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX14483AAP+ ?
Additional datasheets, footprints and schematics for MAX14483AAP+ are listed on our Part Details page. You can also find images and similar parts to MAX14483AAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14483AAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14483AAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14483AAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14483AAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14483AAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14483AAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14483AAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14483AAP+ ?
You can fill out our help required form which you can use to request a quote for MAX14483AAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.