Status: | Active |
---|---|
Series: | MAX14001EVSYS |
RoHS: | Unknown |
Easy Evaluation of the MAX14001/MAX14002 |
EV Kit is USB Powered |
Daisy-Chainable SPI Interface |
Internal Voltage Reference or External Voltage Reference |
Half-Wave Input Rectification Filter or Full-Wave Input Rectification Filter |
Windows XP®, Windows® 7, Windows 8.1, and Windows 10 Compatible Software |
Fully Assembled and Tested |
Proven PCB Layout |
RoHS Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14001 |
No. of Bits | 10bit |
Sample Rate | 10kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX14001 USB2PMB2 Adapter Board Micro-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Industrial isolated "universal | Analog Devices |
Eval Board, Analog-To-Digital Converter | Newark Electronics |
EVAL BOARD, ANALOG-TO-DIGITAL CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX14001EVSYS# ?
Additional datasheets, footprints and schematics for MAX14001EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX14001EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14001EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14001EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14001EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14001EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14001EVSYS# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14001EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14001EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX14001EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX14001EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.