Status: | Active |
---|---|
Series: | MAX13448E |
RoHS: | Unknown |
±80V Fault Protection on the RS-485 I/O Ports |
True Fail-Safe Receiver |
Hot-Swap Input Structure on DE |
ESD Protection on the RS-485 I/O Ports ±8kV Human Body Model |
Slew-Rate Limiting Facilitates Error-Free Data Transmission |
1/8-Unit Load Allows Up to 256 Transceivers on the Bus |
-7V to +12V Common-Mode Input Voltage Range |
+3.0V to +5.5V Operating Supply Voltage |
Available in 14-Pin SO Package |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 500 |
Fault Protect. (±V) | 80 |
ICC (mA) (typ) | 4.5 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13448E |
SVHC | No SVHC (15-Jan-2018) |
±80V Fault-Protected, Full-Dup | Analog Devices |
Rs485 Txrx, 500Kbps, 5.5V, Nsoic-14 | Newark Electronics |
RS485 TXRX, 500KBPS, 5.5V, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MAX13448EESD+ ?
Additional datasheets, footprints and schematics for MAX13448EESD+ are listed on our Part Details page. You can also find images and similar parts to MAX13448EESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13448EESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13448EESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13448EESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13448EESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13448EESD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13448EESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13448EESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX13448EESD+ ?
You can fill out our help required form which you can use to request a quote for MAX13448EESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.