Status: | Active |
---|---|
Series: | MAX13442E |
RoHS: | Unknown |
Prices starting from US$2.80
±15kV ESD Protection |
±80V Fault Protection (±60V MAX13443E) |
Guaranteed 10Mbps Data Rate (MAX13443E) |
Hot-Swappable for Telecom Applications |
True Fail-Safe Receiver Inputs |
Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX13442E/MAX13444E) |
Allow Up to 128 Transceivers on the Bus |
-7V to +12V Common-Mode Input Range |
±6mA FoldBack Current Limit |
Industry-Standard Pinout |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
Fault Protect. (±V) | 80 |
ICC (mA) (typ) | 16 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13442E |
SVHC | No SVHC (15-Jan-2018) |
Rs485 Txrx, 250Kbps, 5.25V, Nsoic-8 | Newark Electronics |
RS485 TXRX, 250KBPS, 5.25V, NSOIC-8 | element14 |
Transceiv. RS485 +5V 15kV ESD SO8 | Schukat Electronic |
±80V Fault Protected RS-485 Ha | Analog Devices |
Where can I find additional details, specifications and documents for a MAX13442EASA+ ?
Additional datasheets, footprints and schematics for MAX13442EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX13442EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13442EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13442EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13442EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13442EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13442EASA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for MAX13442EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13442EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX13442EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX13442EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.