Status: | Active |
---|---|
Series: | MAX13413E |
RoHS: | Unknown |
Wide +6V to +28V Input Supply Range |
+5V Output Supplies Up to 20mA to External Circuitry |
Internal LDO |
Low 65µA (typ) Shutdown Supply Current |
Extended ESD Protection ±15kV Human Body Model (MAX13412E/MAX13413E) ±14kV Human Body Model (MAX13410E/MAX13411E) |
±15kV Human Body Model (MAX13412E/MAX13413E) |
±14kV Human Body Model (MAX13410E/MAX13411E) |
1/8-Unit Load, Allowing Up to 256 Transceivers on the Bus |
-40°C to +85°C Operating Temperature Range |
Fail-Safe |
Slew-Rate Limited and Full-Speed Versions |
Up to 16Mbps Data Rate on Full-Speed Versions |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 6 to 28 |
Data Rate (kbps) (min) | 16000 |
ICC (mA) (typ) | 5 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 45 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13413E |
SVHC | No SVHC (15-Jan-2018) |
RS-485 Transceiver with Integr | Analog Devices |
Rs485 Txrx, 16Mbps, 28V, Nsoic-8 | Newark Electronics |
RS485 TXRX, 16MBPS, 28V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX13413EESA+ ?
Additional datasheets, footprints and schematics for MAX13413EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX13413EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13413EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13413EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13413EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13413EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13413EESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13413EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13413EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX13413EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX13413EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.