Status: | Production |
---|---|
Series: | MAX13362 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Automotive Switch Monitor |
---|---|
Supply Voltage Min | 5.5V |
Supply Voltage Max | 3V |
IC Package Type | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive Switch Monitor, 24Ch, 125Degc | Newark Electronics |
AUTOMOTIVE SWITCH MONITOR, 24CH, 125DEGC | element14 |
24-Channel Automotive Switch M | Analog Devices |
Where can I find additional details, specifications and documents for a MAX13362ATL/V+?
Additional datasheets, footprints and schematics for MAX13362ATL/V+ are listed on our Part Details page. You can also find images and similar parts to MAX13362ATL/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13362ATL/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13362ATL/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX13362ATL/V+ fall under?
The MAX13362ATL/V+ is listed under Automotive Switch/Contact Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX13362ATL/V+ when available in the Automotive Switch/Contact Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13362ATL/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13362ATL/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX13362ATL/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX13362ATL/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13362ATL/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX13362ATL/V+?
You can fill out our help required form which you can use to request a quote for MAX13362ATL/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.