MAX13335EGEE/V+ by Analog Devices

Dual Automotive Differential Audio Receivers with I²C Control and Diagnostics

Status: Active
Series: MAX13335E
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX13335E/MAX13336E are high-fidelity stereo audio input amplifiers designed for automotive applications requiring audio-level detection and/or jack sensing capability. The devices feature a dual-channel, low-noise, programmable gain amplifier that accepts fully differential and quasi-differential input signals with diagnostics capability controlled through an I²C interface. The devices' audio receiver can also pair with the MAX13325/MAX13326 audio transmitter to form a complete differential audio link in automotive systems. Each channel of the device features high common-mode rejection ratio (CMRR) (80dB), enabling the recovery of audio signals in the presence of large common-mode noise in automotive environments. An integrated programmable gain amplifier is adjustable from -14dB to +16dB (MAX13335E) and -22dB to +8dB (MAX13336E) with zero-crossing detection to provide an optimum output-signal level and limit zip noise. The external flexible diagnostic inputs can be configured to perform jack sense functions or to detect short-to-battery, short-to-ground, open load, and shorts between channels. The audio inputs are protected against ISO 10605 ±15kV Air Gap and ±8kV Contact Discharge ESD pulses. Both devices have a -40°C to +105°C operating temperature range, and are available in a 16-pin QSOP package.

Where to Buy

Prices starting from US$3.05

Distributor Stock
Logo for Farnell
Farnell
from US$4.21
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.05
20,336
in stock
Buy Now
Logo for element14
element14
from US$3.05
-
Buy Now

Features

+3.3V or +5V Operation
+28V to -16V Tolerant Inputs
Wide Common-Mode Input Range (-5V to +11.5V)
Fully Differential Inputs Up to 7VRMS
Quasi-Differential Inputs Up to 3.5VRMS
Audio Presence Detection
Jack Sense Detection
Diagnostic Capability
Programmable Gain with Zero-Crossing Detection
I2C Control Interface
Automotive Grade ESD Protection ISO 10605 ±15kV Air Gap ±8kV Contact Discharge
ISO 10605 ±15kV Air Gap
±8kV Contact Discharge

Specifications

VSUPPLY (V) 5
Input Type Differential
# Channels 2
Adjustable Gain (dB) -14 to +16
PSRR (dB) (min) -80
CMRR (dB) (typ) 80
SNR (dB) 104.8
Interface I2C
CLOAD Drive Capability 300pF
Oper. Temp. (°C) -40 to +105
BudgetaryPrice (See Notes) 2.32


MAX13335EGEE/V+ - Integrated Circuits by Analog Devices

AUDIO AMP AEC-Q100 CLASS AB QSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Amplifier Class AB
No. of Channels 2 Channel
Output Power -
Supply Voltage Range 3V to 3.6V 4.75V to 5.25V
Amplifier Case Style QSOP
No. of Pins 16Pins
Load Impedance -
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Differential Audio Input Ampli | Analog Devices
AUDIO AMP, AEC-Q100, CLASS AB, QSOP-16 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX13335EGEE/V+ ?

Additional datasheets, footprints and schematics for MAX13335EGEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX13335EGEE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX13335EGEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13335EGEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13335EGEE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX13335EGEE/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX13335EGEE/V+ have stock available?

Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX13335EGEE/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX13335EGEE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX13335EGEE/V+ ?

You can fill out our help required form which you can use to request a quote for MAX13335EGEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay