Status: | Active |
---|---|
Series: | MAX13330 |
RoHS: | Unknown |
4V to 5.5V Single-Supply Operation |
2MHz Charge Pump Prevents AM Radio Interference |
Ground-Referenced Outputs Eliminate Bulky DC-Blocking Capacitors |
Short-to-Ground and Battery (VBAT up to +45V) Output Protection, Load Dump Protection |
Short-Circuit Diagnostic Output |
Adjustable Gain (MAX13331) or Fixed -1.5V/V Gain (MAX13330) |
125mW per Channel into 32Ω at 0.01% THD+N |
Integrated Click-and-Pop Suppression |
High PSRR Eliminates LDO |
No Degradation of Low-Frequency Response Due to Output Capacitors |
±15kV Human Body Model ESD Protection for Output Pins |
Headphone Amplifier VCC (V) (min) | 4 |
---|---|
Headphone Amplifier VCC (V) (max) | 5.5 |
Headphone Amplifier ICC (mA) (typ) | 10 |
Hdph. Amp. POUT into 32Ω (mW) (@ 1% THD+N) | 135 |
Headphone Amplifier Half-Power THD+N (%) | 0.014 |
SNR (dB) (A- Weighted) | 100 |
PSRR (dB) (min) | 86 |
Headphone Amplifier External Gain | No |
Headphone Amplifier Fixed Gain (|V/V|) (min) | 1.5 |
Headphone Amplifier Fixed Gain (|V/V|) (max) | 1.5 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 135mW |
Supply Voltage Range | 4V to 5.5V |
Amplifier Case Style | QSOP |
No. of Pins | 16Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive DirectDrive® Headph | Analog Devices |
AUDIO AMP, CLASS AB, QSOP-16 | Farnell |
Audio Power Amp, Ab, -40 To 105Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13330GEE/V+ ?
Additional datasheets, footprints and schematics for MAX13330GEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX13330GEE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13330GEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13330GEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13330GEE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13330GEE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13330GEE/V+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX13330GEE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13330GEE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX13330GEE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX13330GEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.