Status: | Active |
---|---|
Series: | MAX13050 |
RoHS: | Unknown |
Fully Compatible with the ISO11898 Standard |
±8kV ESD IEC 61000-4-2 Contact Discharge per IBEE Test Facility |
±80V Fault Protection |
+3.3V Logic Compatible (MAX13054) |
High-Speed Operation of Up to 1Mbps |
Slope-Control Mode (MAX13052) |
Greater than ±12V Common-Mode Range |
Low-Current Standby Mode |
Silent Mode (MAX13053) |
Thermal Shutdown |
Short-Circuit Protection |
Transmit (TXD) Data Dominant Timeout |
Current Limiting |
SPLIT Pin (MAX13050/MAX13052) |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 80 |
ICC (Dominant Mode) (mA) (max) | 72 |
ICC (Recessive Mode) (mA) (typ) | 5 |
ICC (Shutdn.) (µA) (typ) | 25 (Standby Mode) |
ESD Protect. (±kV) | 8 |
Common Mode Range (V) | -7 to +12 |
Package/Pins | SOIC (N) HYBRID/8 |
BudgetaryPrice (See Notes) | 2.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Industry-Standard High-Speed C | Analog Devices |
Can Transceiver, 1Mbps, 5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13050ASA+T ?
Additional datasheets, footprints and schematics for MAX13050ASA+T are listed on our Part Details page. You can also find images and similar parts to MAX13050ASA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13050ASA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13050ASA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13050ASA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13050ASA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13050ASA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX13050ASA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13050ASA+T often in real-time on the comparison pages.
What if I can't find stock of MAX13050ASA+T ?
You can fill out our help required form which you can use to request a quote for MAX13050ASA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.