MAX1300AEVKIT# by Analog Devices

Evaluation Kit for the MAX1300A and MAX1300B

Status: Active
Series: MAX1300AEVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX1300A evaluation kit (EV kit) is a fully assembled and tested PCB that evaluates the MAX1300A family of 16-bit ADCs. The EV kit uses Windows XP®-, Windows Vista®-, and Windows® 7-compatible software to provide a simple graphical user interface (GUI) to simplify evaluation of the IC's features. The EV kit comes with the MAX1300AEUG+ installed. The EV kit has an on-board Xilinx FPGA for evaluating the IC. The EV kit GUI allows different sample sizes, adjustable sampling rates, internal or external reference options, and graphing software that includes the FFT of the sampled signals. Contact the factory for free samples of the pin-compatible MAX1300BEUG+ to evaluate this device.

Where to Buy

Prices starting from US$113.14

Distributor Stock
Logo for Farnell
Farnell
from US$117.94
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$113.14
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$123.40
-
Buy Now
Logo for element14
element14
from US$124.59
-
Buy Now

Features

Windows XP-, Windows Vista-, and Windows 7-Compatible Software
On-Board Transformers for Power-Supply Isolation
Various Sample Sizes and Sample Rates
Time Domain, Frequency Domain, and Histogram Plotting
Frequency, RMS, Min, Max, and Average DC Calculations
Collects Up to One Million Samples
Eight Analog Input Channels
+4.096V On-Board Reference
Proven PCB Layout
Fully Assembled and Tested


MAX1300AEVKIT# Data Conversion Development Kits by Analog Devices

EVAL KIT, ADC, 115KSPS, 16-BIT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

EVKIT for MAX1300, 8-/4-Channe | Analog Devices
Eval Kit, Adc, 115Ksps, 16-Bit Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX1300AEVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1300AEVKIT# ?

Additional datasheets, footprints and schematics for MAX1300AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX1300AEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1300AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1300AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1300AEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1300AEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1300AEVKIT# have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1300AEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1300AEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX1300AEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX1300AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay