Status: | Active |
---|---|
Series: | MAX12930 |
RoHS: | Unknown |
Robust Galvanic Isolation of Digital Signals Withstands 5kVRMS for 60s (VISO) Wide-Body Withstands 3kVRMS for 60s (VISO) Narrow-Body Continuously Withstands 848VRMS (VIOWM) Wide-Body Continuously Withstands 445VRMS (VIOWM) Narrow-Body Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs Waveform High CMTI (50kV/µs, typ) |
Withstands 5kVRMS for 60s (VISO) Wide-Body |
Withstands 3kVRMS for 60s (VISO) Narrow-Body |
Continuously Withstands 848VRMS (VIOWM) Wide-Body |
Continuously Withstands 445VRMS (VIOWM) Narrow-Body |
Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs Waveform |
High CMTI (50kV/µs, typ) |
Options to Support a Broad Range of Applications 2 Data Rates (25Mbps/150Mbps) 2 Channel Direction Configurations 2 Output Default States (High or Low) |
2 Data Rates (25Mbps/150Mbps) |
2 Channel Direction Configurations |
2 Output Default States (High or Low) |
Low Power Consumption 1.3mW per Channel at 2Mbps with VDD = 3.3V 3.3mW per Channel at 100Mbps with VDD = 1.8V |
1.3mW per Channel at 2Mbps with VDD = 3.3V |
3.3mW per Channel at 100Mbps with VDD = 1.8V |
# Channels | 2 |
---|---|
Insulation Rating | 3000VRMS5000VRMS |
# Uni-directional Inputs (Side A) | 2 |
Uni-directional Data Rate (Mbps) (max) | 25 |
Isolation Barrier | Single |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Propagation Delay | 10.9ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2-Channel, 3.75kVRMS Digital I | Analog Devices |
DIGITAL ISOLATOR, 5KV, 2-CH, NSOIC-8 | element14 |
Digital Isolator, 5Kv, 2-Ch, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX12930FASA+ ?
Additional datasheets, footprints and schematics for MAX12930FASA+ are listed on our Part Details page. You can also find images and similar parts to MAX12930FASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX12930FASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX12930FASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX12930FASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX12930FASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX12930FASA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for MAX12930FASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX12930FASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX12930FASA+ ?
You can fill out our help required form which you can use to request a quote for MAX12930FASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.