Status: | Active |
---|---|
Series: | MAX1232 |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
2,715
in stock
|
Buy Now | |
element14
from US$2.79
|
2,715
in stock
|
Buy Now | |
Farnell
from US$2.47
|
2,715
in stock
|
Buy Now | |
Schukat Electronic
from US$3.19
|
2,340
in stock
|
Buy Now | |
Analog Devices
from US$2.67
|
662
in stock
|
Buy Now |
Consumes 1/10th the Power of the DS1232 |
Precision Voltage Monitor—Adjustable +4.5V or +4.75V |
Power-OK/Reset Pulse Width—250ms Min |
No External Components |
Adjustable Watchdog Timer—150ms, 600ms, or 1.2s |
Debounced Manual Reset Input for External Override |
Available in 8-Pin PDIP/SO and 16-Pin Wide SO Packages |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s<1sAdjustable |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 200 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 1.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.62V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 610ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Watchdog 4,5/4,75V Adj Reset SO8 | Schukat Electronic |
Microprocessor Monitor | Analog Devices |
PROCESSOR SUPERVISOR 4.62/4.37/4.5/4.75V | RS |
Where can I find additional details, specifications and documents for a MAX1232CSA+T ?
Additional datasheets, footprints and schematics for MAX1232CSA+T are listed on our Part Details page. You can also find images and similar parts to MAX1232CSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1232CSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1232CSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1232CSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1232CSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1232CSA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for MAX1232CSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1232CSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1232CSA+T ?
You can fill out our help required form which you can use to request a quote for MAX1232CSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.